Win Source Part Number: 1359652-TMCP1D224MTR
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TMCP
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 27.5Ohm @ 100kHz
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: P
Cap Tant Solid 0.22uF 20V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 27.5 Ohm 125°C T/R Product overview: TMCP1D224MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 20V, 27.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 20V, 27.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1D224MTRF can be used for catalog matching and distributor lookup.
0.22µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 27.5Ohm @ 100kHz
0.22µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 27.5Ohm @ 100kHz
0.22µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 27.5Ohm @ 100kHz
CAP TANT 0.22UF 20% 20V 0805
CAP TANT 0.22UF 20% 20V 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359652-TMCP1D224MTRF | 59-TMCP1D224MTRF | 718-2502-1-ND | 718-2502-6-ND | TMCP1D224MTRF | TMCP1D224MTRF |
| Product Name | Capacitors - Tantalum Capacitors | SMD 0.22uF 20V 27.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.2200 microF | 220000 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 20 volts | 20 volts | 20 volts |