Tantalum Molded 2.2uF 16V SMD 0805
Tantalum Molded 2.2uF 16V SMD 0805
Tantalum Molded 2.2uF 16V SMD 0805
Surface Mount Tantalum Capacitor, TMCP Series, 2.2 F, 10%, 16 V, 0805 [2012 Metric], P RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1882025 | 1882333P | 718-TMCP1C225KTRFTR-ND | 718-TMCP1C225KTRFDKR-ND | 56Y0128 | TMCP1C225KTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcp Series, 2.2 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF |