Vishay Intertechnology, Inc. Tantalum Capacitors TMCP1A685MTRF

Description
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2495-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2495-6-ND
Tantalum Capacitors 718-2495-6-ND
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2495-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2495-1-ND
Tantalum Capacitors 718-2495-1-ND
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2495-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2495-2-ND
Tantalum Capacitors 718-2495-2-ND
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 964917-TMCP1A685MTRF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
964917-TMCP1A685MTRF
Capacitors - Tantalum Capacitors 964917-TMCP1A685MTRF
Win Source Part Number: 964917-TMCP1A685MTRF Category: Capacitors>Tantalum Capacitors Series: TMCP Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 4Ohm @ 100kHz Manufacturer Size Code: P Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2495-6,718-2495- 1,718-2495-2

Win Source Part Number: 964917-TMCP1A685MTRF
Category: Capacitors>Tantalum Capacitors
Series: TMCP
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 6.8 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 4Ohm @ 100kHz
Manufacturer Size Code: P
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2495-6,718-2495-1,718-2495-2

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 10V 4 Ohm Capacitor
59-TMCP1A685MTRF
SMD 6.8uF 10V 4 Ohm Capacitor 59-TMCP1A685MTRF
Cap Tant Solid 6.8uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 4 Ohm 125°C T/R Product overview: TMCP1A685MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A685MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 4 Ohm 125°C T/R Product overview: TMCP1A685MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A685MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCP1A685MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP1A685MTRF
Tantalum Capacitors TMCP1A685MTRF
CAP TANT 6.8UF 20% 10V 0805

CAP TANT 6.8UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2495-6-ND 718-2495-1-ND 964917-TMCP1A685MTRF 59-TMCP1A685MTRF TMCP1A685MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 6.8uF 10V 4 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details