Vishay Intertechnology, Inc. Tantalum Capacitors TMCP1A225MTRF

Description
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8.8Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2492-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2492-6-ND
Tantalum Capacitors 718-2492-6-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8.8Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2492-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2492-1-ND
Tantalum Capacitors 718-2492-1-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8.8Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2492-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2492-2-ND
Tantalum Capacitors 718-2492-2-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8.8Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8.8Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 10V 8.8 Ohm Capacitor
59-TMCP1A225MTRF
SMD 2.2uF 10V 8.8 Ohm Capacitor 59-TMCP1A225MTRF
Cap Tant Solid 2.2uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 8.8 Ohm 125°C T/R Product overview: TMCP1A225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 8.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 8.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A225MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 8.8 Ohm 125°C T/R Product overview: TMCP1A225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 8.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 8.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A225MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCP1A225MTRF - 806614-TMCP1A225MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCP1A225MTRF
806614-TMCP1A225MTRF
Tantalum Capacitors - TMCP1A225MTRF 806614-TMCP1A225MTRF
Manufacturer: Vishay Sprague Win Source Part Number: 806614-TMCP1A225MTRF Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 8.8Ohm at 100kHz Manufacturer Size Code: P Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 806614-TMCP1A225MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 8.8Ohm at 100kHz
Manufacturer Size Code: P
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Tantalum Capacitors - TMCP1A225MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP1A225MTRF
Tantalum Capacitors TMCP1A225MTRF
CAP TANT 2.2UF 20% 10V 0805

CAP TANT 2.2UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2492-6-ND 718-2492-1-ND 59-TMCP1A225MTRF 806614-TMCP1A225MTRF TMCP1A225MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 10V 8.8 Ohm Capacitor Tantalum Capacitors - TMCP1A225MTRF Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details