1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)
1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)
1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)
CAP TANT 1UF 20% 10V 0805
CAP, 1UF, 10V, TANT, CASE P; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:-; Product Length:2.45mm
CAP, 1UF, 10V, TANT, CASE P; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:-; Product Length:2.45mm
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TMCP1A105MTRFDKR-ND | 718-TMCP1A105MTRFTR-ND | TMCP1A105MTRF | 81AH8615 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 1Uf, 10V, Tant, Case P; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |