Vishay Precision Group Tantalum Capacitors TMCP0J475KTRF

Description
Tantalum Molded 4.7uF 6.3V SMD 0805
Request a Quote Datasheet
Description
Tantalum Molded 4.7uF 6.3V SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882360
Tantalum Capacitors 1882360
Tantalum Molded 4.7uF 6.3V SMD 0805

Tantalum Molded 4.7uF 6.3V SMD 0805

Supplier's Site
Tantalum Capacitors - 1882017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882017
Tantalum Capacitors 1882017
Tantalum Molded 4.7uF 6.3V SMD 0805

Tantalum Molded 4.7uF 6.3V SMD 0805

Supplier's Site
Tantalum Capacitors - 1882360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882360P
Tantalum Capacitors 1882360P
Tantalum Molded 4.7uF 6.3V SMD 0805

Tantalum Molded 4.7uF 6.3V SMD 0805

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcp Series, 4.7 F, 10%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Vishay - 56Y0122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcp Series, 4.7 F, 10%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Vishay
56Y0122
Surface Mount Tantalum Capacitor, Tmcp Series, 4.7 F, 10%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Vishay 56Y0122
Surface Mount Tantalum Capacitor, TMCP Series, 4.7 F, 10%, 6.3 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCP Series, 4.7 F, 10%, 6.3 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1882360 1882360P 56Y0122
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcp Series, 4.7 F, 10%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers