Vishay Intertechnology, Inc. SMD 22uF 6.3V 5.9 Ohm Capacitor TMCP0J226MTRF

Description
Cap Tant Solid 22uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 Ohm 125°C T/R Product overview: TMCP0J226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J226MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 Ohm 125°C T/R Product overview: TMCP0J226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J226MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 6.3V 5.9 Ohm Capacitor
59-TMCP0J226MTRF
SMD 22uF 6.3V 5.9 Ohm Capacitor 59-TMCP0J226MTRF
Cap Tant Solid 22uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 Ohm 125°C T/R Product overview: TMCP0J226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J226MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 Ohm 125°C T/R Product overview: TMCP0J226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J226MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCP0J226MTRF - 937022-TMCP0J226MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCP0J226MTRF
937022-TMCP0J226MTRF
Tantalum Capacitors - TMCP0J226MTRF 937022-TMCP0J226MTRF
Manufacturer: Vishay Win Source Part Number: 937022-TMCP0J226MTRF Series: TMCP Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 0805 (2012 Metric) 5.9Ohm @ 100kHz Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2487-1, 718-2487-2, 718-2487-6

Manufacturer: Vishay
Win Source Part Number: 937022-TMCP0J226MTRF
Series: TMCP
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 0805 (2012 Metric) 5.9Ohm @ 100kHz
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2487-1, 718-2487-2, 718-2487-6

Buy Now Datasheet
Tantalum Capacitors - 718-2487-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2487-2-ND
Tantalum Capacitors 718-2487-2-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2487-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2487-1-ND
Tantalum Capacitors 718-2487-1-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2487-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2487-6-ND
Tantalum Capacitors 718-2487-6-ND
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Cap, 22Uf, 6.3V, Tant, Case P Rohs Compliant Vishay - 90AJ6809 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Case P Rohs Compliant Vishay
90AJ6809
Cap, 22Uf, 6.3V, Tant, Case P Rohs Compliant Vishay 90AJ6809
CAP, 22UF, 6.3V, TANT, CASE P ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, TANT, CASE P ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TMCP0J226MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP0J226MTRF
Tantalum Capacitors TMCP0J226MTRF
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCP0J226MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCP0J226MTRF
Capacitors - Tantalum Capacitors TMCP0J226MTRF
CAP TANT 22UF 20% 6.3V 0805

CAP TANT 22UF 20% 6.3V 0805

Supplier's Site
Solid Tantalum Surface Mount Chip Capacitors, Molded Case, 0805 Size - 874-TMCP0J226MTRF - Utmel Electronic Limited
Hong Kong, China
Solid Tantalum Surface Mount Chip Capacitors, Molded Case, 0805 Size
874-TMCP0J226MTRF
Solid Tantalum Surface Mount Chip Capacitors, Molded Case, 0805 Size 874-TMCP0J226MTRF
Solid Tantalum Surface Mount Chip Capacitors, Molded Case, 0805 Size

Solid Tantalum Surface Mount Chip Capacitors, Molded Case, 0805 Size

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCP0J226MTRF 937022-TMCP0J226MTRF 718-2487-2-ND 718-2487-6-ND 90AJ6809 TMCP0J226MTRF TMCP0J226MTRF 874-TMCP0J226MTRF
Product Name SMD 22uF 6.3V 5.9 Ohm Capacitor Tantalum Capacitors - TMCP0J226MTRF Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 6.3V, Tant, Case P Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Solid Tantalum Surface Mount Chip Capacitors, Molded Case, 0805 Size
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 2.20E7 microF 22 microF 22 microF 22 microF 22 microF 22 microF
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details