Manufacturer: Vishay
Win Source Part Number: 937021-TMCP0J225MTRF
Series: TMCP
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-TMCP0J225MTRFDKR
Solid Tantalum Surface Mount Chip Capacitor Product overview: TMCP0J225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0J225MTRF can be used for catalog matching and distributor lookup.
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric)
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric)
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric)
CAP TANT 2.2UF 20% 6.3V 0805
CAP, 2.2UF, 6.3V, TANT, CASE P; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:-; Product Length:2mm
CAP, 2.2UF, 6.3V, TANT, CASE P; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:-; Product Length:2mm
CAP TANT 2.2UF 20% 6.3V 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 937021-TMCP0J225MTRF | 59-TMCP0J225MTRF | 718-TMCP0J225MTRFCT-ND | 718-TMCP0J225MTRFDKR-ND | TMCP0J225MTRF | 81AH8613 | TMCP0J225MTRF |
| Product Name | Tantalum Capacitors - TMCP0J225MTRF | SMD Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 2.2Uf, 6.3V, Tant, Case P; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0805 (2012 Metric) | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes |