Vishay Intertechnology, Inc. Tantalum Capacitors TMCP0J156MTRF

Description
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2486-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2486-6-ND
Tantalum Capacitors 718-2486-6-ND
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2486-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2486-2-ND
Tantalum Capacitors 718-2486-2-ND
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2486-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2486-1-ND
Tantalum Capacitors 718-2486-1-ND
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCP0J156MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP0J156MTRF
Tantalum Capacitors TMCP0J156MTRF
CAP TANT 15UF 20% 6.3V 0805

CAP TANT 15UF 20% 6.3V 0805

Supplier's Site Datasheet
Cap, 15Uf, 6.3V, Tant, Case P; Capacitance Vishay - 81AH8611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 6.3V, Tant, Case P; Capacitance Vishay
81AH8611
Cap, 15Uf, 6.3V, Tant, Case P; Capacitance Vishay 81AH8611
CAP, 15UF, 6.3V, TANT, CASE P; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5.9ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:104mA; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 6.3V, TANT, CASE P; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5.9ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:104mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 6.3V, Tant, Case P; Capacitance Vishay - 81AH8610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 6.3V, Tant, Case P; Capacitance Vishay
81AH8610
Cap, 15Uf, 6.3V, Tant, Case P; Capacitance Vishay 81AH8610
CAP, 15UF, 6.3V, TANT, CASE P; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5.9ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:104mA; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 6.3V, TANT, CASE P; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5.9ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:104mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2486-6-ND 718-2486-2-ND TMCP0J156MTRF 81AH8611
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 15Uf, 6.3V, Tant, Case P; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 33UF, 25V, 10% - 70186195 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details