The TMCP0G336MTRF is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 33 OºF with a tolerance of ±20%. It operates within a voltage rating of 4 V DC at +85 °C and has a maximum equivalent series resistance (ESR) of 5.9 Ω at 100 kHz. The capacitor is designed for a wide operating temperature range of -55 °C to +125 °C, although voltage derating is required above +85 °C. It is suitable for high-density packaging and is compatible with automatic pick and place equipment. The capacitor is classified as moisture sensitivity level 1 and is halogen-free upon special order. Applications include industrial, audio, and general-purpose electronics.
33µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5.9Ohm @ 100kHz
33µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5.9Ohm @ 100kHz
CAP TANT 33UF 20% 4V 0805
CAP TANT 33UF 20% 4V 0805
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2483-2-ND | TMCP0G336MTRF | TMCP0G336MTRF |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |