Vishay Precision Group Tantalum Capacitors - TMCP0G226KTRF TMCP0G226KTRF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011144-TMCP0G226KTR F Packaging: Cut Tape Voltage Rating: 4 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 4 Ω Categories: Tantalum Capacitors Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): TMCP0E226KTRF; T491A226K004AT; TAJP226K004RNJ; T491B226K004AT; T491A226K006AT; TAJA226K004RNJ; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 4 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011144-TMCP0G226KTR F Packaging: Cut Tape Voltage Rating: 4 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 4 Ω Categories: Tantalum Capacitors Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): TMCP0E226KTRF; T491A226K004AT; TAJP226K004RNJ; T491B226K004AT; T491A226K006AT; TAJA226K004RNJ; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 4 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCP0G226KTRF - 1011144-TMCP0G226KTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCP0G226KTRF
1011144-TMCP0G226KTRF
Tantalum Capacitors - TMCP0G226KTRF 1011144-TMCP0G226KTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011144-TMCP0G226KTR F Packaging: Cut Tape Voltage Rating: 4 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 4 Ω Categories: Tantalum Capacitors Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): TMCP0E226KTRF; T491A226K004AT; TAJP226K004RNJ; T491B226K004AT; T491A226K006AT; TAJA226K004RNJ; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 4 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011144-TMCP0G226KTRF
Packaging: Cut Tape
Voltage Rating: 4 V
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 4 Ω
Categories: Tantalum Capacitors
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): TMCP0E226KTRF; T491A226K004AT; TAJP226K004RNJ; T491B226K004AT; T491A226K006AT; TAJA226K004RNJ;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 4 V
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
SMD 22uF Capacitor
59-TMCP0G226KTRF
SMD 22uF Capacitor 59-TMCP0G226KTRF
Tantalum Capacitors - Solid SMD 4volts 22uF 10% Molded Case, 0805 Product overview: TMCP0G226KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0G226KTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 4volts 22uF 10% Molded Case, 0805 Product overview: TMCP0G226KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP0G226KTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcp Series, 22 F, 10%, 4 V, 0805 [2012 Metric], P Rohs Compliant Vishay - 56Y0118 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcp Series, 22 F, 10%, 4 V, 0805 [2012 Metric], P Rohs Compliant Vishay
56Y0118
Surface Mount Tantalum Capacitor, Tmcp Series, 22 F, 10%, 4 V, 0805 [2012 Metric], P Rohs Compliant Vishay 56Y0118
Surface Mount Tantalum Capacitor, TMCP Series, 22 F, 10%, 4 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCP Series, 22 F, 10%, 4 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1011144-TMCP0G226KTRF 59-TMCP0G226KTRF 56Y0118
Product Name Tantalum Capacitors - TMCP0G226KTRF SMD 22uF Capacitor Surface Mount Tantalum Capacitor, Tmcp Series, 22 F, 10%, 4 V, 0805 [2012 Metric], P Rohs Compliant Vishay
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 4 volts
WVAC 4 volts 4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details