Vishay Intertechnology, Inc. Tantalum Capacitors - TMCME1E476MTRF TMCME1E476MTRF

Description
Manufacturer: Vishay Win Source Part Number: 937019-TMCME1E476MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 900mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2478-2, 718-2478-1, 718-2478-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937019-TMCME1E476MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 900mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2478-2, 718-2478-1, 718-2478-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCME1E476MTRF - 937019-TMCME1E476MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCME1E476MTRF
937019-TMCME1E476MTRF
Tantalum Capacitors - TMCME1E476MTRF 937019-TMCME1E476MTRF
Manufacturer: Vishay Win Source Part Number: 937019-TMCME1E476MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 900mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2478-2, 718-2478-1, 718-2478-6

Manufacturer: Vishay
Win Source Part Number: 937019-TMCME1E476MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 900mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2478-2, 718-2478-1, 718-2478-6

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 25V 0.9 Ohm Capacitor
59-TMCME1E476MTRF
SMD 47uF 25V 0.9 Ohm Capacitor 59-TMCME1E476MTRF
Cap Tant Solid 47uF 25V E CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.9 Ohm 125°C T/R Product overview: TMCME1E476MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCME1E476MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V E CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.9 Ohm 125°C T/R Product overview: TMCME1E476MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCME1E476MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2478-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2478-6-ND
Tantalum Capacitors 718-2478-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2478-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2478-2-ND
Tantalum Capacitors 718-2478-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2478-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2478-1-ND
Tantalum Capacitors 718-2478-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCME1E476MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCME1E476MTRF
Capacitors - Tantalum Capacitors TMCME1E476MTRF
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - TMCME1E476MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCME1E476MTRF
Tantalum Capacitors TMCME1E476MTRF
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937019-TMCME1E476MTRF 59-TMCME1E476MTRF 718-2478-6-ND 718-2478-2-ND TMCME1E476MTRF TMCME1E476MTRF
Product Name Tantalum Capacitors - TMCME1E476MTRF SMD 47uF 25V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details