Vishay Intertechnology, Inc. Tantalum Capacitors TMCME1E336MTRF

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2477-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2477-2-ND
Tantalum Capacitors 718-2477-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCME1E336MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCME1E336MTRF
Capacitors - Tantalum Capacitors TMCME1E336MTRF
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - TMCME1E336MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCME1E336MTRF
Tantalum Capacitors TMCME1E336MTRF
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2477-2-ND TMCME1E336MTRF TMCME1E336MTRF
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details