Vishay Intertechnology, Inc. Tantalum Capacitors - TMCME1A686MTRF TMCME1A686MTRF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006995-TMCME1A686MT RF Termination: SMD/SMT Voltage Rating: 10 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: 20 % Leakage Current: 6.8 µA ESR (Equivalent Series Resistance): 600 mΩ Ripple Current: 447 mA Height: 3 mm Weight: 670.01263 mg Width: 4.3 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 7343 Case / Package: 2917 Alternative Parts (Cross-Reference): TAJX686M016RNJ; TAJD686M010RNJ; 293D686X0016D2TE3; T494D686M010AT; TPSD686M010R0100; TMCME1D686MTRF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006995-TMCME1A686MT RF Termination: SMD/SMT Voltage Rating: 10 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: 20 % Leakage Current: 6.8 µA ESR (Equivalent Series Resistance): 600 mΩ Ripple Current: 447 mA Height: 3 mm Weight: 670.01263 mg Width: 4.3 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 7343 Case / Package: 2917 Alternative Parts (Cross-Reference): TAJX686M016RNJ; TAJD686M010RNJ; 293D686X0016D2TE3; T494D686M010AT; TPSD686M010R0100; TMCME1D686MTRF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCME1A686MTRF - 1006995-TMCME1A686MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCME1A686MTRF
1006995-TMCME1A686MTRF
Tantalum Capacitors - TMCME1A686MTRF 1006995-TMCME1A686MTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006995-TMCME1A686MT RF Termination: SMD/SMT Voltage Rating: 10 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: 20 % Leakage Current: 6.8 µA ESR (Equivalent Series Resistance): 600 mΩ Ripple Current: 447 mA Height: 3 mm Weight: 670.01263 mg Width: 4.3 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 7343 Case / Package: 2917 Alternative Parts (Cross-Reference): TAJX686M016RNJ; TAJD686M010RNJ; 293D686X0016D2TE3; T494D686M010AT; TPSD686M010R0100; TMCME1D686MTRF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006995-TMCME1A686MTRF
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: 20 %
Leakage Current: 6.8 µA
ESR (Equivalent Series Resistance): 600 mΩ
Ripple Current: 447 mA
Height: 3 mm
Weight: 670.01263 mg
Width: 4.3 mm
Dissipation Factor: 8 %
Categories: Tantalum Capacitors
Case / Package: 7343
Case / Package: 2917
Alternative Parts (Cross-Reference): TAJX686M016RNJ; TAJD686M010RNJ; 293D686X0016D2TE3; T494D686M010AT; TPSD686M010R0100; TMCME1D686MTRF;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917

Buy Now
Singapore, Singapore
SMD 68uF 10V Capacitor
59-TMCME1A686MTRF
SMD 68uF 10V Capacitor 59-TMCME1A686MTRF
Tantalum Capacitors - Solid SMD 68uF 10V 20% E case Product overview: TMCME1A686MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCME1A686MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 68uF 10V 20% E case Product overview: TMCME1A686MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCME1A686MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1006995-TMCME1A686MTRF 59-TMCME1A686MTRF
Product Name Tantalum Capacitors - TMCME1A686MTRF SMD 68uF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers