4.7µF Molded Tantalum Capacitors 35V Nonstandard 2.8Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 35V Nonstandard 2.8Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 35V Nonstandard 2.8Ohm @ 100kHz
CAP TANT 4.7UF 20% 35V SMD
CAP TANT 4.7UF 20% 35V SMD
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2468-6-ND | 718-2468-2-ND | TMCMC1V475MTRF | TMCMC1V475MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |