68µF Molded Tantalum Capacitors 16V Nonstandard 1.1Ohm @ 100kHz
68µF Molded Tantalum Capacitors 16V Nonstandard 1.1Ohm @ 100kHz
68µF Molded Tantalum Capacitors 16V Nonstandard 1.1Ohm @ 100kHz
Vishay TMCMC1C686MTRF Tantalum Capacitor
Vishay TMCMC1C686MTRF Tantalum Capacitor
Vishay TMCMC1C686MTRF Tantalum Capacitor
Surface Mount Tantalum Capacitor, TMCM Series, 68 F, 20%, 16 V, 2212 [5832 Metric], C RoHS Compliant: Yes
CAP TANT 68UF 20% 16V SMD
CAP TANT 68UF 20% 16V SMD
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2460-6-ND | 718-2460-1-ND | 1882069 | 1882337P | 56Y0113 | TMCMC1C686MTRF | TMCMC1C686MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcm Series, 68 F, 20%, 16 V, 2212 [5832 Metric], C Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |