Vishay Intertechnology, Inc. Tantalum Capacitors - TMCMC1C156MTRF TMCMC1C156MTRF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199512-TMCMC1C156MT RF Termination: SMD/SMT Voltage Rating: 16 V Length: 5.8 mm Capacitance: 15 µF Tolerance: 20 % Leakage Current: 2.4 µA ESR (Equivalent Series Resistance): 1.7 Ω Ripple Current: 243 mA Height: 2.7 mm Width: 3.2 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 2212 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2212 Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199512-TMCMC1C156MT RF Termination: SMD/SMT Voltage Rating: 16 V Length: 5.8 mm Capacitance: 15 µF Tolerance: 20 % Leakage Current: 2.4 µA ESR (Equivalent Series Resistance): 1.7 Ω Ripple Current: 243 mA Height: 2.7 mm Width: 3.2 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 2212 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2212 Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMC1C156MTRF - 1199512-TMCMC1C156MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMC1C156MTRF
1199512-TMCMC1C156MTRF
Tantalum Capacitors - TMCMC1C156MTRF 1199512-TMCMC1C156MTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199512-TMCMC1C156MT RF Termination: SMD/SMT Voltage Rating: 16 V Length: 5.8 mm Capacitance: 15 µF Tolerance: 20 % Leakage Current: 2.4 µA ESR (Equivalent Series Resistance): 1.7 Ω Ripple Current: 243 mA Height: 2.7 mm Width: 3.2 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 2212 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2212 Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199512-TMCMC1C156MTRF
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 5.8 mm
Capacitance: 15 µF
Tolerance: 20 %
Leakage Current: 2.4 µA
ESR (Equivalent Series Resistance): 1.7 Ω
Ripple Current: 243 mA
Height: 2.7 mm
Width: 3.2 mm
Dissipation Factor: 8 %
Categories: Tantalum Capacitors
Case / Package: 2212
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2212
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
SMD 15uF 16V Capacitor
59-TMCMC1C156MTRF
SMD 15uF 16V Capacitor 59-TMCMC1C156MTRF
Tantalum Capacitors - Solid SMD 15uF 16V 20% C case Product overview: TMCMC1C156MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1C156MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 15uF 16V 20% C case Product overview: TMCMC1C156MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1C156MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1199512-TMCMC1C156MTRF 59-TMCMC1C156MTRF
Product Name Tantalum Capacitors - TMCMC1C156MTRF SMD 15uF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers