100µF Molded Tantalum Capacitors 16V Nonstandard 1.7Ohm @ 100kHz
100µF Molded Tantalum Capacitors 16V Nonstandard 1.7Ohm @ 100kHz
100µF Molded Tantalum Capacitors 16V Nonstandard 1.7Ohm @ 100kHz
CAP TANT 100UF 20% 16V SMD
CAP TANT 100UF 20% 16V SMD
CAP, 100UF, 16V, TANT, CASE C ROHS COMPLIANT: YES
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2457-1-ND | 718-2457-6-ND | TMCMC1C107MTRF | TMCMC1C107MTRF | 90AJ6807 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 100Uf, 16V, Tant, Case C Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |