Vishay Intertechnology, Inc. Tantalum Capacitors TMCMC1A336MTRF

Description
33µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2455-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2455-2-ND
Tantalum Capacitors 718-2455-2-ND
33µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz

33µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 1.1 Ohm Capacitor
59-TMCMC1A336MTRF
SMD 33uF 10V 1.1 Ohm Capacitor 59-TMCMC1A336MTRF
Cap Tant Solid 33uF 10V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.1 Ohm 125°C T/R Product overview: TMCMC1A336MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1A336MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V C CASE 20% (5.8 X 3.2 X 2.5mm) Inward L SMD 5832-27 1.1 Ohm 125°C T/R Product overview: TMCMC1A336MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1A336MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMC1A336MTRF - 937017-TMCMC1A336MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMC1A336MTRF
937017-TMCMC1A336MTRF
Tantalum Capacitors - TMCMC1A336MTRF 937017-TMCMC1A336MTRF
Manufacturer: Vishay Win Source Part Number: 937017-TMCMC1A336MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 10 V Nonstandard 1.1Ohm @ 100kHz Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2455-2, 718-2455-1, 718-2455-6

Manufacturer: Vishay
Win Source Part Number: 937017-TMCMC1A336MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Molded Tantalum Capacitors 10 V Nonstandard 1.1Ohm @ 100kHz
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2455-2, 718-2455-1, 718-2455-6

Buy Now Datasheet
Tantalum Capacitors - Solid SMD 33uF 10V 20% C case - 874-TMCMC1A336MTRF - Utmel Electronic Limited
Hong Kong, China
Tantalum Capacitors - Solid SMD 33uF 10V 20% C case
874-TMCMC1A336MTRF
Tantalum Capacitors - Solid SMD 33uF 10V 20% C case 874-TMCMC1A336MTRF
Tantalum Capacitors - Solid SMD 33uF 10V 20% C case

Tantalum Capacitors - Solid SMD 33uF 10V 20% C case

Supplier's Site
Tantalum Capacitors - TMCMC1A336MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMC1A336MTRF
Tantalum Capacitors TMCMC1A336MTRF
CAP TANT 33UF 20% 10V SMD

CAP TANT 33UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMC1A336MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMC1A336MTRF
Capacitors - Tantalum Capacitors TMCMC1A336MTRF
CAP TANT 33UF 20% 10V SMD

CAP TANT 33UF 20% 10V SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2455-2-ND 59-TMCMC1A336MTRF 937017-TMCMC1A336MTRF 874-TMCMC1A336MTRF TMCMC1A336MTRF TMCMC1A336MTRF
Product Name Tantalum Capacitors SMD 33uF 10V 1.1 Ohm Capacitor Tantalum Capacitors - TMCMC1A336MTRF Tantalum Capacitors - Solid SMD 33uF 10V 20% C case Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 3.30E7 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers