Vishay Intertechnology, Inc. Tantalum Capacitors TMCMC1A107MTRF

Description
100µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2452-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2452-1-ND
Tantalum Capacitors 718-2452-1-ND
100µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2452-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2452-2-ND
Tantalum Capacitors 718-2452-2-ND
100µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2452-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2452-6-ND
Tantalum Capacitors 718-2452-6-ND
100µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100UF 10V Capacitor
59-TMCMC1A107MTRF
SMD 100UF 10V Capacitor 59-TMCMC1A107MTRF
CAP TANT 100UF 20% 10V SMD Product overview: TMCMC1A107MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1A107MTRF can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 10V SMD Product overview: TMCMC1A107MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC1A107MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMC1A107MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMC1A107MTRF
Capacitors - Tantalum Capacitors TMCMC1A107MTRF
CAP TANT 100UF 20% 10V SMD

CAP TANT 100UF 20% 10V SMD

Supplier's Site
Tantalum Capacitors - TMCMC1A107MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMC1A107MTRF
Tantalum Capacitors TMCMC1A107MTRF
CAP TANT 100UF 20% 10V SMD

CAP TANT 100UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2452-1-ND 718-2452-6-ND 59-TMCMC1A107MTRF TMCMC1A107MTRF TMCMC1A107MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100UF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details