Vishay Intertechnology, Inc. SMD 47uF 6.3V Capacitor TMCMC0J476MTRF

Description
Tantalum Capacitors - Solid SMD 47uF 6.3V 20% C case Product overview: TMCMC0J476MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC0J476MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Solid SMD 47uF 6.3V 20% C case Product overview: TMCMC0J476MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC0J476MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 6.3V Capacitor
59-TMCMC0J476MTRF
SMD 47uF 6.3V Capacitor 59-TMCMC0J476MTRF
Tantalum Capacitors - Solid SMD 47uF 6.3V 20% C case Product overview: TMCMC0J476MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC0J476MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 47uF 6.3V 20% C case Product overview: TMCMC0J476MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC0J476MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMC0J476MTRF - 1000701-TMCMC0J476MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMC0J476MTRF
1000701-TMCMC0J476MTRF
Tantalum Capacitors - TMCMC0J476MTRF 1000701-TMCMC0J476MTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000701-TMCMC0J476MT RF Termination: SMD/SMT Voltage Rating: 6.3 V Length: 5.8 mm Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Leakage Current: 3.3 µA ESR (Equivalent Series Resistance): 1.1 Ω Ripple Current: 302 mA Height: 2.7 mm Width: 3.2 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 2212 Alternative Parts (Cross-Reference): TMCMC1A476MTRF; TMCMC1C476MTRF; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2212

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000701-TMCMC0J476MTRF
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 5.8 mm
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 20 %
Leakage Current: 3.3 µA
ESR (Equivalent Series Resistance): 1.1 Ω
Ripple Current: 302 mA
Height: 2.7 mm
Width: 3.2 mm
Dissipation Factor: 8 %
Categories: Tantalum Capacitors
Case / Package: 2212
Alternative Parts (Cross-Reference): TMCMC1A476MTRF; TMCMC1C476MTRF;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2212

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-TMCMC0J476MTRF 1000701-TMCMC0J476MTRF
Product Name SMD 47uF 6.3V Capacitor Tantalum Capacitors - TMCMC0J476MTRF
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details