Manufacturer: Vishay
Win Source Part Number: 900354-TMCMC0J107MTR
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Molded Tantalum Capacitors 6.3 V Nonstandard 1.1Ohm @ 100kHz
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2448-2, 718-2448-1, 718-2448-6
100µF Molded Tantalum Capacitors 6.3V Nonstandard 1.1Ohm @ 100kHz
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMC0J107MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMC0J107MTRF can be used for catalog matching and distributor lookup.
Tantalum Capacitors - Solid SMD 100uF 6.3V 20% C case
CAP TANT 100UF 20% 6.3V SMD
CAP TANT 100UF 20% 6.3V SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 900354-TMCMC0J107MTRF | 718-2448-2-ND | 59-TMCMC0J107MTRF | 874-TMCMC0J107MTRF | TMCMC0J107MTRF | TMCMC0J107MTRF |
| Product Name | Tantalum Capacitors - TMCMC0J107MTRF | Tantalum Capacitors | SMD Capacitor | Tantalum Capacitors - Solid SMD 100uF 6.3V 20% C case | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Nonstandard | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose |