Vishay Intertechnology, Inc. SMD 10uF 20V 2.2 Ohm Capacitor TMCMB1D106MTRF

Description
Cap Tant Solid 10uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.2 Ohm 125°C T/R Product overview: TMCMB1D106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1D106MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.2 Ohm 125°C T/R Product overview: TMCMB1D106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1D106MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 20V 2.2 Ohm Capacitor
59-TMCMB1D106MTRF
SMD 10uF 20V 2.2 Ohm Capacitor 59-TMCMB1D106MTRF
Cap Tant Solid 10uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.2 Ohm 125°C T/R Product overview: TMCMB1D106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1D106MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.2 Ohm 125°C T/R Product overview: TMCMB1D106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1D106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2437-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2437-1-ND
Tantalum Capacitors 718-2437-1-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2437-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2437-2-ND
Tantalum Capacitors 718-2437-2-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2437-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2437-6-ND
Tantalum Capacitors 718-2437-6-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMB1D106MTRF - 716742-TMCMB1D106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB1D106MTRF
716742-TMCMB1D106MTRF
Tantalum Capacitors - TMCMB1D106MTRF 716742-TMCMB1D106MTRF
Manufacturer: Vishay Sprague Win Source Part Number: 716742-TMCMB1D106MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 2.2Ohm at 100kHz Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 716742-TMCMB1D106MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 2.2Ohm at 100kHz
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Tantalum Capacitors - TMCMB1D106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB1D106MTRF
Tantalum Capacitors TMCMB1D106MTRF
CAP TANT 10UF 20% 20V 1411

CAP TANT 10UF 20% 20V 1411

Supplier's Site Datasheet
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay - 81AH8607 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay
81AH8607
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay 81AH8607
CAP, 10UF, 20V, TANT, CASE B; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:209mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 20V, TANT, CASE B; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:209mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay - 39Y2055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay
39Y2055
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay 39Y2055
CAP, 10UF, 20V, TANT, CASE B; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:209mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 20V, TANT, CASE B; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:209mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMB1D106MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMB1D106MTRF
Capacitors - Tantalum Capacitors TMCMB1D106MTRF
CAP TANT 10UF 20% 20V 1411

CAP TANT 10UF 20% 20V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCMB1D106MTRF 718-2437-1-ND 718-2437-6-ND 716742-TMCMB1D106MTRF TMCMB1D106MTRF 81AH8607 TMCMB1D106MTRF
Product Name SMD 10uF 20V 2.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCMB1D106MTRF Tantalum Capacitors Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
WVDC 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers