6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz
CAP TANT 6.8UF 20% 16V 1411
CAP TANT 6.8UF 20% 16V 1411
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2436-2-ND | TMCMB1C685MTRF | TMCMB1C685MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |