Vishay Intertechnology, Inc. Tantalum Capacitors TMCMB1C476MTRF

Description
47µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2435-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2435-2-ND
Tantalum Capacitors 718-2435-2-ND
47µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz

47µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2435-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2435-1-ND
Tantalum Capacitors 718-2435-1-ND
47µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz

47µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2435-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2435-6-ND
Tantalum Capacitors 718-2435-6-ND
47µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz

47µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V 1.7 Ohm Capacitor
59-TMCMB1C476MTRF
SMD 47uF 16V 1.7 Ohm Capacitor 59-TMCMB1C476MTRF
Cap Tant Solid 47uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.7 Ohm 125°C T/R Product overview: TMCMB1C476MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1C476MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.7 Ohm 125°C T/R Product overview: TMCMB1C476MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1C476MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMB1C476MTRF - 937013-TMCMB1C476MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB1C476MTRF
937013-TMCMB1C476MTRF
Tantalum Capacitors - TMCMB1C476MTRF 937013-TMCMB1C476MTRF
Manufacturer: Vishay Win Source Part Number: 937013-TMCMB1C476MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 1.7Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2435-1, 718-2435-2, 718-2435-6

Manufacturer: Vishay
Win Source Part Number: 937013-TMCMB1C476MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 1.7Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2435-1, 718-2435-2, 718-2435-6

Buy Now Datasheet
Tantalum Capacitors - TMCMB1C476MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB1C476MTRF
Tantalum Capacitors TMCMB1C476MTRF
CAP TANT 47UF 20% 16V 1411

CAP TANT 47UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TMCMB1C476MTRF - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TMCMB1C476MTRF
Tantalum Capacitors TMCMB1C476MTRF
CAP TANT 47UF 20% 16V 1411

CAP TANT 47UF 20% 16V 1411

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B Rohs Compliant Vishay - 56Y0110 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B Rohs Compliant Vishay
56Y0110
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B Rohs Compliant Vishay 56Y0110
Surface Mount Tantalum Capacitor, TMCM Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B Vishay - 39Y2053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B Vishay
39Y2053
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B Vishay 39Y2053
Surface Mount Tantalum Capacitor, TMCM Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B

Surface Mount Tantalum Capacitor, TMCM Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B

Supplier's Site
Cap, 47Uf, 16V, Tant, Case B Rohs Compliant Vishay - 66AH7296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case B Rohs Compliant Vishay
66AH7296
Cap, 47Uf, 16V, Tant, Case B Rohs Compliant Vishay 66AH7296
CAP, 47UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 47UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TMCMB1C476MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMB1C476MTRF
Capacitors - Tantalum Capacitors TMCMB1C476MTRF
CAP TANT 47UF 20% 16V 1411

CAP TANT 47UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2435-2-ND 718-2435-6-ND 59-TMCMB1C476MTRF 937013-TMCMB1C476MTRF TMCMB1C476MTRF TMCMB1C476MTRF 56Y0110 39Y2053 TMCMB1C476MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 16V 1.7 Ohm Capacitor Tantalum Capacitors - TMCMB1C476MTRF Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 16 V, 1411 [3528 Metric], B Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 4.70E7 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details