47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.1Ohm @ 100kHz
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.1Ohm @ 100kHz
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 1.1 Ohm 125°C T/R Product overview: TMCMB1A476MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1A476MTRF can be used for catalog matching and distributor lookup.
CAP TANT 47UF 20% 10V 1411
CAP TANT 47UF 20% 10V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2428-2-ND | 718-2428-6-ND | 59-TMCMB1A476MTRF | TMCMB1A476MTRF | TMCMB1A476MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 10V 1.1 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 4.70E7 microF | 47 microF | 47 microF |