Vishay Intertechnology, Inc. Tantalum Capacitors TMCMB1A107MTRF

Description
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2425-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2425-1-ND
Tantalum Capacitors 718-2425-1-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2425-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2425-6-ND
Tantalum Capacitors 718-2425-6-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2425-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2425-2-ND
Tantalum Capacitors 718-2425-2-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMB1A107MTRF - 804646-TMCMB1A107MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB1A107MTRF
804646-TMCMB1A107MTRF
Tantalum Capacitors - TMCMB1A107MTRF 804646-TMCMB1A107MTRF
Manufacturer: Vishay Sprague Win Source Part Number: 804646-TMCMB1A107MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 1.7Ohm at 100kHz Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 804646-TMCMB1A107MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 1.7Ohm at 100kHz
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
10V 100uF Capacitor
59-TMCMB1A107MTRF
10V 100uF Capacitor 59-TMCMB1A107MTRF
Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 20% +Tol, 20% -Tol, 100uF, 1411, Product overview: TMCMB1A107MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 100uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1A107MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 20% +Tol, 20% -Tol, 100uF, 1411, Product overview: TMCMB1A107MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 100uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB1A107MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMB1A107MTRF - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TMCMB1A107MTRF
Tantalum Capacitors TMCMB1A107MTRF
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TMCMB1A107MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB1A107MTRF
Tantalum Capacitors TMCMB1A107MTRF
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMB1A107MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMB1A107MTRF
Capacitors - Tantalum Capacitors TMCMB1A107MTRF
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site
Cap, 100Uf, 10V, Tant, Case B; Capacitance Vishay - 39Y2041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case B; Capacitance Vishay
39Y2041
Cap, 100Uf, 10V, Tant, Case B; Capacitance Vishay 39Y2041
CAP, 100UF, 10V, TANT, CASE B; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE B; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case B; Capacitance Vishay - 81AH8606 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case B; Capacitance Vishay
81AH8606
Cap, 100Uf, 10V, Tant, Case B; Capacitance Vishay 81AH8606
CAP, 100UF, 10V, TANT, CASE B; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE B; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case B Rohs Compliant Vishay - 69AH9255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case B Rohs Compliant Vishay
69AH9255
Cap, 100Uf, 10V, Tant, Case B Rohs Compliant Vishay 69AH9255
CAP, 100UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2425-1-ND 718-2425-6-ND 804646-TMCMB1A107MTRF 59-TMCMB1A107MTRF TMCMB1A107MTRF TMCMB1A107MTRF TMCMB1A107MTRF 39Y2041 69AH9255
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCMB1A107MTRF 10V 100uF Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 10V, Tant, Case B; Capacitance Vishay Cap, 100Uf, 10V, Tant, Case B Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 1.00E8 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers