Vishay Intertechnology, Inc. Tantalum Capacitors - TMCMB0J227MTRF TMCMB0J227MTRF

Description
Manufacturer: Vishay Win Source Part Number: 900347-TMCMB0J227MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric) 1.1Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2420-1, 718-2420-2, 718-2420-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900347-TMCMB0J227MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric) 1.1Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2420-1, 718-2420-2, 718-2420-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMB0J227MTRF - 900347-TMCMB0J227MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB0J227MTRF
900347-TMCMB0J227MTRF
Tantalum Capacitors - TMCMB0J227MTRF 900347-TMCMB0J227MTRF
Manufacturer: Vishay Win Source Part Number: 900347-TMCMB0J227MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric) 1.1Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2420-1, 718-2420-2, 718-2420-6

Manufacturer: Vishay
Win Source Part Number: 900347-TMCMB0J227MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2420-1, 718-2420-2, 718-2420-6

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V 1.1 Ohm Capacitor
59-TMCMB0J227MTRF
SMD 220uF 6.3V 1.1 Ohm Capacitor 59-TMCMB0J227MTRF
Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.1 Ohm 125°C T/R Product overview: TMCMB0J227MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB0J227MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.1 Ohm 125°C T/R Product overview: TMCMB0J227MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB0J227MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2420-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2420-1-ND
Tantalum Capacitors 718-2420-1-ND
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2420-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2420-6-ND
Tantalum Capacitors 718-2420-6-ND
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2420-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2420-2-ND
Tantalum Capacitors 718-2420-2-ND
220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCMB0J227MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMB0J227MTRF
Capacitors - Tantalum Capacitors TMCMB0J227MTRF
CAP TANT 220UF 20% 6.3V 1411

CAP TANT 220UF 20% 6.3V 1411

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Vishay - 56Y0109 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Vishay
56Y0109
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Vishay 56Y0109
Surface Mount Tantalum Capacitor, TMCM Series, 220 F, 20%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 220 F, 20%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Tant, Case B Rohs Compliant Vishay - 69AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Case B Rohs Compliant Vishay
69AH3015
Cap, 220Uf, 6.3V, Tant, Case B Rohs Compliant Vishay 69AH3015
CAP, 220UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TMCMB0J227MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB0J227MTRF
Tantalum Capacitors TMCMB0J227MTRF
CAP TANT 220UF 20% 6.3V 1411

CAP TANT 220UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 900347-TMCMB0J227MTRF 59-TMCMB0J227MTRF 718-2420-1-ND 718-2420-6-ND TMCMB0J227MTRF 56Y0109 TMCMB0J227MTRF
Product Name Tantalum Capacitors - TMCMB0J227MTRF SMD 220uF 6.3V 1.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1411 (3528 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details