150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.1Ohm @ 100kHz
CAP TANT 150UF 20% 6.3V 1411
CAP TANT 150UF 20% 6.3V 1411
Surface Mount Tantalum Capacitor, TMCM Series, 150 F, 20%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2419-6-ND | 718-2419-1-ND | TMCMB0J157MTRF | TMCMB0J157MTRF | 56Y0108 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcm Series, 150 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |