330µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz
330µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz
330µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Surface Mount Tantalum Capacitor, TMCM Series, 330 F, 20%, 4 V, 1411 [3528 Metric], B RoHS Compliant: Yes
CAP TANT 330UF 20% 4V 1411
CAP TANT 330UF 20% 4V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2416-1-ND | 718-2416-6-ND | 56Y0107 | TMCMB0G337MTRF | TMCMB0G337MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 4 V, 1411 [3528 Metric], B Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |