Cap Tant Solid 470uF 2.5V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.1 Ohm 125°C T/R Product overview: TMCMB0E477MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2.5V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2.5V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB0E477MTRF can be used for catalog matching and distributor lookup.
470µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz
470µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz
470µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Win Source Part Number: 1359693-TMCMB0E477MT
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TMCM
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 1.1Ohm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B
CAP TANT 470UF 20% 2.5V 1411
CAP TANT 470UF 20% 2.5V 1411
Surface Mount Tantalum Capacitor, TMCM Series, 470 F, 20%, 2.5 V, 1411 [3528 Metric], B RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TMCMB0E477MTRF | 718-2413-1-ND | 718-2413-6-ND | 1359693-TMCMB0E477MTRF | TMCMB0E477MTRF | TMCMB0E477MTRF | 56Y0106 |
| Product Name | SMD 470uF 2.5V 1.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcm Series, 470 F, 20%, 2.5 V, 1411 [3528 Metric], B Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 4.70E8 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts |