Vishay Intertechnology, Inc. Tantalum Capacitors TMCMB0E337MTRF

Description
330µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2412-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2412-1-ND
Tantalum Capacitors 718-2412-1-ND
330µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz

330µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2412-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2412-2-ND
Tantalum Capacitors 718-2412-2-ND
330µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz

330µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2412-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2412-6-ND
Tantalum Capacitors 718-2412-6-ND
330µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz

330µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Rohs Compliant Vishay - 56Y0105 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Rohs Compliant Vishay
56Y0105
Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Rohs Compliant Vishay 56Y0105
Surface Mount Tantalum Capacitor, TMCM Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Vishay - 39Y2019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Vishay
39Y2019
Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Vishay 39Y2019
Surface Mount Tantalum Capacitor, TMCM Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B

Surface Mount Tantalum Capacitor, TMCM Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B

Supplier's Site Datasheet
Tantalum Capacitors - TMCMB0E337MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB0E337MTRF
Tantalum Capacitors TMCMB0E337MTRF
CAP TANT 330UF 20% 2.5V 1411

CAP TANT 330UF 20% 2.5V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMB0E337MTRF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TMCMB0E337MTRF
Capacitors - Tantalum Capacitors TMCMB0E337MTRF
CAP TANT 330UF 20% 2.5V 1411

CAP TANT 330UF 20% 2.5V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2412-1-ND 718-2412-6-ND 56Y0105 39Y2019 TMCMB0E337MTRF TMCMB0E337MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details