Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1V684MTRF

Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 9.7Ohm @ 100kHz
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 9.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2411-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2411-2-ND
Tantalum Capacitors 718-2411-2-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 9.7Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 9.7Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCMA1V684MTRF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TMCMA1V684MTRF
Capacitors - Tantalum Capacitors TMCMA1V684MTRF
CAP TANT 680NF 20% 35V 1206

CAP TANT 680NF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - TMCMA1V684MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1V684MTRF
Tantalum Capacitors TMCMA1V684MTRF
CAP TANT 680NF 20% 35V 1206

CAP TANT 680NF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2411-2-ND TMCMA1V684MTRF TMCMA1V684MTRF
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details