Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMA1E335MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1E335MTRF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 900344-TMCMA1E335MTR
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Molded Tantalum Capacitors 25 V 1206 (3216 Metric) 2.8Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2405-1, 718-2405-2, 718-2405-6
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 2.8Ohm @ 100kHz
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 2.8Ohm @ 100kHz
CAP TANT 3.3UF 20% 25V 1206
CAP TANT 3.3UF 20% 25V 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TMCMA1E335MTRF | 900344-TMCMA1E335MTRF | 718-2405-2-ND | TMCMA1E335MTRF | TMCMA1E335MTRF |
| Product Name | SMD Capacitor | Tantalum Capacitors - TMCMA1E335MTRF | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 3.30E6 microF | 3.3 microF | 3.3 microF | 3.3 microF |