Tantalum Capacitors - TMCMA1E225MTRF are solid tantalum surface mount chip capacitors designed for high-density packaging applications. They operate within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitance values range from 0.47 OºF to 470 OºF, with tolerances of ±10% and ±20%. The voltage ratings span from 2.5 V_{DC} to 35 V_{DC}. These capacitors feature a molded case and are compatible with automatic pick and place equipment, making them suitable for high-volume production. They are qualified to EIA-717 standards and have a moisture sensitivity level (MSL) of 1, indicating they can be handled without special precautions. The product is halogen-free upon special order and comes with lead (Pb)-free terminations. Applications include industrial, audio-visual equipment, and general-purpose uses. The capacitors are available in various case sizes, including 1206 (3216 metric), and are supplied in reels of 2000 units.
Manufacturer: Vishay
Win Source Part Number: 937010-TMCMA1E225MTR
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1206 (3216 Metric) 4.4Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2404-1, 718-2404-2, 718-2404-6
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4.4Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4.4Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4.4Ohm @ 100kHz
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMA1E225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1E225MTRF can be used for catalog matching and distributor lookup.
CAP TANT 2.2UF 20% 25V 1206
CAP TANT 2.2UF 20% 25V 1206
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 937010-TMCMA1E225MTRF | 718-2404-6-ND | 718-2404-2-ND | 59-TMCMA1E225MTRF | TMCMA1E225MTRF | TMCMA1E225MTRF |
| Product Name | Tantalum Capacitors - TMCMA1E225MTRF | Tantalum Capacitors | Tantalum Capacitors | SMD Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 1206 (3216 Metric) | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose |