Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1D475MTRF

Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2401-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2401-2-ND
Tantalum Capacitors 718-2401-2-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2401-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2401-6-ND
Tantalum Capacitors 718-2401-6-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2401-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2401-1-ND
Tantalum Capacitors 718-2401-1-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 20V 4 Ohm Capacitor
59-TMCMA1D475MTRF
SMD 4.7uF 20V 4 Ohm Capacitor 59-TMCMA1D475MTRF
Cap Tant Solid 4.7uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: TMCMA1D475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1D475MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: TMCMA1D475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1D475MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA1D475MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1D475MTRF
Capacitors - Tantalum Capacitors TMCMA1D475MTRF
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site
Tantalum Capacitors - TMCMA1D475MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1D475MTRF
Tantalum Capacitors TMCMA1D475MTRF
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2401-2-ND 718-2401-6-ND 59-TMCMA1D475MTRF TMCMA1D475MTRF TMCMA1D475MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 20V 4 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.70E6 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details