Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1D225MTRF

Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.4Ohm @ 100kHz
Request a Quote
Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.4Ohm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMCMA1D225MTRF is a solid tantalum surface mount chip capacitor manufactured by Lingto Electronic Limited. It features a capacitance of 2.2 OºF with a voltage rating of 20 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is suitable for high-density packaging and is compatible with automatic pick and place equipment. It is qualified to EIA-717 standards and has a moisture sensitivity level (MSL) of 1. The capacitor is designed for applications in industrial, AV equipment, and general-purpose uses. The terminations are 100% matte tin, and the product is halogen-free upon special order.

Datasheet Summary
Powered by GS/AI

The TMCMA1D225MTRF is a solid tantalum surface mount chip capacitor manufactured by Lingto Electronic Limited. It features a capacitance of 2.2 OºF with a voltage rating of 20 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is suitable for high-density packaging and is compatible with automatic pick and place equipment. It is qualified to EIA-717 standards and has a moisture sensitivity level (MSL) of 1. The capacitor is designed for applications in industrial, AV equipment, and general-purpose uses. The terminations are 100% matte tin, and the product is halogen-free upon special order.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2399-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2399-6-ND
Tantalum Capacitors 718-2399-6-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.4Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2399-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2399-2-ND
Tantalum Capacitors 718-2399-2-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.4Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2399-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2399-1-ND
Tantalum Capacitors 718-2399-1-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.4Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMA1D225MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1D225MTRF
Tantalum Capacitors TMCMA1D225MTRF
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA1D225MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1D225MTRF
Capacitors - Tantalum Capacitors TMCMA1D225MTRF
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2399-6-ND 718-2399-2-ND TMCMA1D225MTRF TMCMA1D225MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details