Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1C225MTRF

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2392-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2392-1-ND
Tantalum Capacitors 718-2392-1-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2392-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2392-6-ND
Tantalum Capacitors 718-2392-6-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2392-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2392-2-ND
Tantalum Capacitors 718-2392-2-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 16V 6.6 Ohm Capacitor
59-TMCMA1C225MTRF
SMD 2.2uF 16V 6.6 Ohm Capacitor 59-TMCMA1C225MTRF
Cap Tant Solid 2.2uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.6 Ohm 125°C T/R Product overview: TMCMA1C225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C225MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.6 Ohm 125°C T/R Product overview: TMCMA1C225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C225MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1C225MTRF - 937008-TMCMA1C225MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1C225MTRF
937008-TMCMA1C225MTRF
Tantalum Capacitors - TMCMA1C225MTRF 937008-TMCMA1C225MTRF
Manufacturer: Vishay Win Source Part Number: 937008-TMCMA1C225MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.6Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2392-6, 718-2392-2, 718-2392-1

Manufacturer: Vishay
Win Source Part Number: 937008-TMCMA1C225MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2392-6, 718-2392-2, 718-2392-1

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCMA1C225MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1C225MTRF
Capacitors - Tantalum Capacitors TMCMA1C225MTRF
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site
Cap, 2.2Uf, 16V, Tant, Case A; Capacitance Vishay - 39Y1994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Tant, Case A; Capacitance Vishay
39Y1994
Cap, 2.2Uf, 16V, Tant, Case A; Capacitance Vishay 39Y1994
CAP, 2.2UF, 16V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:109mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 16V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:109mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Tant, Case A; Capacitance Vishay - 81AH8605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Tant, Case A; Capacitance Vishay
81AH8605
Cap, 2.2Uf, 16V, Tant, Case A; Capacitance Vishay 81AH8605
CAP, 2.2UF, 16V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:109mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 16V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:109mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1C225MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1C225MTRF
Tantalum Capacitors TMCMA1C225MTRF
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2392-1-ND 718-2392-6-ND 59-TMCMA1C225MTRF 937008-TMCMA1C225MTRF TMCMA1C225MTRF 39Y1994 TMCMA1C225MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 16V 6.6 Ohm Capacitor Tantalum Capacitors - TMCMA1C225MTRF Capacitors - Tantalum Capacitors Cap, 2.2Uf, 16V, Tant, Case A; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers