Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1C155MTRF

Description
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2390-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2390-2-ND
Tantalum Capacitors 718-2390-2-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMA1C155MTRF - 900342-TMCMA1C155MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1C155MTRF
900342-TMCMA1C155MTRF
Tantalum Capacitors - TMCMA1C155MTRF 900342-TMCMA1C155MTRF
Manufacturer: Vishay Win Source Part Number: 900342-TMCMA1C155MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 1.5 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.6Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2390-6, 718-2390-2, 718-2390-1

Manufacturer: Vishay
Win Source Part Number: 900342-TMCMA1C155MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2390-6, 718-2390-2, 718-2390-1

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
59-TMCMA1C155MTRF
SMD Capacitor 59-TMCMA1C155MTRF
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMA1C155MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C155MTRF can be used for catalog matching and distributor lookup.

Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMA1C155MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C155MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1C155MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1C155MTRF
Tantalum Capacitors TMCMA1C155MTRF
CAP TANT 1.5UF 20% 16V 1206

CAP TANT 1.5UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2390-2-ND 900342-TMCMA1C155MTRF 59-TMCMA1C155MTRF TMCMA1C155MTRF
Product Name Tantalum Capacitors Tantalum Capacitors - TMCMA1C155MTRF SMD Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1.5 microF 1.50E6 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers