33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz
Cap Tant Solid 33uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TMCMA1A336MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1A336MTRF can be used for catalog matching and distributor lookup.
Tantalum Molded 33uF 10V SMD
Tantalum Molded 33uF 10V SMD
Tantalum Molded 33uF 10V SMD
CAP TANT 33UF 20% 10V 1206
CAP TANT 33UF 20% 10V 1206
CAP TANT 33UF 20% 10V 1206
Surface Mount Tantalum Capacitor, TMCM Series, 33 F, 20%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TMCM Series, 33 F, 20%, 10 V, 1206 [3216 Metric], A
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2385-1-ND | 718-2385-6-ND | 59-TMCMA1A336MTRF | 1882442 | 1882442P | TMCMA1A336MTRF | TMCMA1A336MTRF | TMCMA1A336MTRF | 56Y0099 | 39Y1987 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 10V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcm Series, 33 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Vishay | Surface Mount Tantalum Capacitor, Tmcm Series, 33 F, 20%, 10 V, 1206 [3216 Metric], A Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 33 microF | 33 microF | 3.30E7 microF | 33 microF | 33 microF | 33 microF | 33 microF |