Cap Tant Solid 22uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.4 Ohm 125°C T/R Product overview: TMCMA1A226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1A226MTRF can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.4Ohm @ 100kHz
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.4Ohm @ 100kHz
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.4Ohm @ 100kHz
CAP TANT 22UF 20% 10V 1206
CAP TANT 22UF 20% 10V 1206
CAP TANT 22UF 20% 10V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TMCMA1A226MTRF | 718-2383-1-ND | 718-2383-6-ND | TMCMA1A226MTRF | TMCMA1A226MTRF | TMCMA1A226MTRF |
| Product Name | SMD 22uF 10V 2.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.20E7 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| WVDC | 10 volts | 10 volts | 10 volts |