Vishay Intertechnology, Inc. Tantalum Capacitors - TMCMA1A106MTRF TMCMA1A106MTRF

Description
Manufacturer: Vishay Win Source Part Number: 900340-TMCMA1A106MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 2.9Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2380-6, 718-2380-2, 718-2380-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900340-TMCMA1A106MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 2.9Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2380-6, 718-2380-2, 718-2380-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMA1A106MTRF - 900340-TMCMA1A106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1A106MTRF
900340-TMCMA1A106MTRF
Tantalum Capacitors - TMCMA1A106MTRF 900340-TMCMA1A106MTRF
Manufacturer: Vishay Win Source Part Number: 900340-TMCMA1A106MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 2.9Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2380-6, 718-2380-2, 718-2380-1

Manufacturer: Vishay
Win Source Part Number: 900340-TMCMA1A106MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2380-6, 718-2380-2, 718-2380-1

Buy Now Datasheet
Tantalum Capacitors - 718-2380-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2380-1-ND
Tantalum Capacitors 718-2380-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2380-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2380-2-ND
Tantalum Capacitors 718-2380-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2380-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2380-6-ND
Tantalum Capacitors 718-2380-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
10uF 10V 2.9 Ohm Capacitor
59-TMCMA1A106MTRF
10uF 10V 2.9 Ohm Capacitor 59-TMCMA1A106MTRF
Cap Tant Solid 10uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L 3216-18 2.9 Ohm 125°C T/R Product overview: TMCMA1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 10V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 10V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1A106MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L 3216-18 2.9 Ohm 125°C T/R Product overview: TMCMA1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 10V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 10V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1A106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - Solid SMD 10uF 10V 20% A case - 874-TMCMA1A106MTRF - Utmel Electronic Limited
Hong Kong, China
Tantalum Capacitors - Solid SMD 10uF 10V 20% A case
874-TMCMA1A106MTRF
Tantalum Capacitors - Solid SMD 10uF 10V 20% A case 874-TMCMA1A106MTRF
Tantalum Capacitors - Solid SMD 10uF 10V 20% A case

Tantalum Capacitors - Solid SMD 10uF 10V 20% A case

Supplier's Site
Tantalum Capacitors - TMCMA1A106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1A106MTRF
Tantalum Capacitors TMCMA1A106MTRF
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA1A106MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1A106MTRF
Capacitors - Tantalum Capacitors TMCMA1A106MTRF
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 900340-TMCMA1A106MTRF 718-2380-1-ND 718-2380-6-ND 59-TMCMA1A106MTRF 874-TMCMA1A106MTRF TMCMA1A106MTRF TMCMA1A106MTRF
Product Name Tantalum Capacitors - TMCMA1A106MTRF Tantalum Capacitors Tantalum Capacitors 10uF 10V 2.9 Ohm Capacitor Tantalum Capacitors - Solid SMD 10uF 10V 20% A case Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details