Vishay Intertechnology, Inc. SMD 6.8uF 6.3V 4 Ohm Capacitor TMCMA0J685MTRF

Description
Cap Tant Solid 6.8uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: TMCMA0J685MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J685MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 6.8uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: TMCMA0J685MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J685MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 6.3V 4 Ohm Capacitor
59-TMCMA0J685MTRF
SMD 6.8uF 6.3V 4 Ohm Capacitor 59-TMCMA0J685MTRF
Cap Tant Solid 6.8uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: TMCMA0J685MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J685MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: TMCMA0J685MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J685MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2379-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2379-2-ND
Tantalum Capacitors 718-2379-2-ND
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMA0J685MTRF - 937007-TMCMA0J685MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA0J685MTRF
937007-TMCMA0J685MTRF
Tantalum Capacitors - TMCMA0J685MTRF 937007-TMCMA0J685MTRF
Manufacturer: Vishay Win Source Part Number: 937007-TMCMA0J685MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 4Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2379-2, 718-2379-1, 718-2379-6

Manufacturer: Vishay
Win Source Part Number: 937007-TMCMA0J685MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 4Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2379-2, 718-2379-1, 718-2379-6

Buy Now Datasheet
Tantalum Capacitors - TMCMA0J685MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA0J685MTRF
Tantalum Capacitors TMCMA0J685MTRF
CAP TANT 6.8UF 20% 6.3V 1206

CAP TANT 6.8UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA0J685MTRF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TMCMA0J685MTRF
Capacitors - Tantalum Capacitors TMCMA0J685MTRF
CAP TANT 6.8UF 20% 6.3V 1206

CAP TANT 6.8UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCMA0J685MTRF 718-2379-2-ND 937007-TMCMA0J685MTRF TMCMA0J685MTRF TMCMA0J685MTRF
Product Name SMD 6.8uF 6.3V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TMCMA0J685MTRF Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details