47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz
CAP TANT 47UF 20% 6.3V 1206
CAP TANT 47UF 20% 6.3V 1206
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2378-1-ND | 718-2378-6-ND | TMCMA0J476MTRF | TMCMA0J476MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |