15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm @ 100kHz
CAP TANT 15UF 20% 6.3V 1206
CAP, 15UF, 6.3V, TANT, CASE A; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes
CAP, 15UF, 6.3V, TANT, CASE A; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes
CAP TANT 15UF 20% 6.3V 1206
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2374-2-ND | TMCMA0J156MTRF | 81AH8600 | TMCMA0J156MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 15Uf, 6.3V, Tant, Case A; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |