Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA0J106MTRF

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2372-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2372-6-ND
Tantalum Capacitors 718-2372-6-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2372-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2372-2-ND
Tantalum Capacitors 718-2372-2-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2372-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2372-1-ND
Tantalum Capacitors 718-2372-1-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V 2.9 Ohm Capacitor
59-TMCMA0J106MTRF
SMD 10uF 6.3V 2.9 Ohm Capacitor 59-TMCMA0J106MTRF
Cap Tant Solid 10uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.9 Ohm 125°C T/R Product overview: TMCMA0J106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J106MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.9 Ohm 125°C T/R Product overview: TMCMA0J106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA0J106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA0J106MTRF
Tantalum Capacitors TMCMA0J106MTRF
CAP TANT 10UF 20% 6.3V 1206

CAP TANT 10UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA0J106MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA0J106MTRF
Capacitors - Tantalum Capacitors TMCMA0J106MTRF
CAP TANT 10UF 20% 6.3V 1206

CAP TANT 10UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2372-6-ND 718-2372-2-ND 59-TMCMA0J106MTRF TMCMA0J106MTRF TMCMA0J106MTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 6.3V 2.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 1.00E7 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers