4.7µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm @ 100kHz
Manufacturer: Vishay
Win Source Part Number: 900339-TMCMA0G475MTR
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 4 V 1206 (3216 Metric) 4Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2370-6, 718-2370-1, 718-2370-2
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMA0G475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0G475MTRF can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 20% 4V 1206
CAP TANT 4.7UF 20% 4V 1206
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2370-2-ND | 900339-TMCMA0G475MTRF | 59-TMCMA0G475MTRF | TMCMA0G475MTRF | TMCMA0G475MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TMCMA0G475MTRF | SMD Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.70E6 microF | 4.7 microF | 4.7 microF |