Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA0G226MTRF

Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2368-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2368-2-ND
Tantalum Capacitors 718-2368-2-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMA0G226MTRF - 807049-TMCMA0G226MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA0G226MTRF
807049-TMCMA0G226MTRF
Tantalum Capacitors - TMCMA0G226MTRF 807049-TMCMA0G226MTRF
Manufacturer: Vishay Sprague Win Source Part Number: 807049-TMCMA0G226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 1.8Ohm at 100kHz Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 807049-TMCMA0G226MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 1.8Ohm at 100kHz
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 22uF 4V 1.8 Ohm Capacitor
59-TMCMA0G226MTRF
SMD 22uF 4V 1.8 Ohm Capacitor 59-TMCMA0G226MTRF
Cap Tant Solid 22uF 4V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R Product overview: TMCMA0G226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0G226MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 4V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R Product overview: TMCMA0G226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 4V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 4V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0G226MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA0G226MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA0G226MTRF
Capacitors - Tantalum Capacitors TMCMA0G226MTRF
CAP TANT 22UF 20% 4V 1206

CAP TANT 22UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - TMCMA0G226MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA0G226MTRF
Tantalum Capacitors TMCMA0G226MTRF
CAP TANT 22UF 20% 4V 1206

CAP TANT 22UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2368-2-ND 807049-TMCMA0G226MTRF 59-TMCMA0G226MTRF TMCMA0G226MTRF TMCMA0G226MTRF
Product Name Tantalum Capacitors Tantalum Capacitors - TMCMA0G226MTRF SMD 22uF 4V 1.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 2.20E7 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details