Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA0E227MTRF

Description
220µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2365-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2365-2-ND
Tantalum Capacitors 718-2365-2-ND
220µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.8Ohm @ 100kHz

220µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMA0E227MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA0E227MTRF
Tantalum Capacitors TMCMA0E227MTRF
CAP TANT 220UF 20% 2.5V 1206

CAP TANT 220UF 20% 2.5V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A Rohs Compliant Vishay - 56Y0095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A Rohs Compliant Vishay
56Y0095
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A Rohs Compliant Vishay 56Y0095
Surface Mount Tantalum Capacitor, TMCM Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A Vishay - 39Y1959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A Vishay
39Y1959
Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A Vishay 39Y1959
Surface Mount Tantalum Capacitor, TMCM Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A

Surface Mount Tantalum Capacitor, TMCM Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2365-2-ND TMCMA0E227MTRF 56Y0095 39Y1959
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 2.5 V, 1206 [3216 Metric], A Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAC105K020P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details