Vishay Intertechnology, Inc. Tantalum Capacitors TMCJ1A475MTRF

Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2361-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2361-1-ND
Tantalum Capacitors 718-2361-1-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2361-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2361-6-ND
Tantalum Capacitors 718-2361-6-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2361-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2361-2-ND
Tantalum Capacitors 718-2361-2-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
Tantalum Capacitor, Tantalum (dry/solid), Product overview: TMCJ1A475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCJ1A475MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (dry/solid), Product overview: TMCJ1A475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCJ1A475MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 968200-TMCJ1A475MTRF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
968200-TMCJ1A475MTRF
Capacitors - Tantalum Capacitors 968200-TMCJ1A475MTRF
Win Source Part Number: 968200-TMCJ1A475MTRF Category: Capacitors>Tantalum Capacitors Series: TMCJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 10Ohm @ 100kHz Manufacturer Size Code: J Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2361-6,718-2361- 2,718-2361-1

Win Source Part Number: 968200-TMCJ1A475MTRF
Category: Capacitors>Tantalum Capacitors
Series: TMCJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 10Ohm @ 100kHz
Manufacturer Size Code: J
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2361-6,718-2361-2,718-2361-1

Buy Now Datasheet
Tantalum Capacitors - TMCJ1A475MTRF - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TMCJ1A475MTRF
Tantalum Capacitors TMCJ1A475MTRF
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCJ1A475MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCJ1A475MTRF
Capacitors - Tantalum Capacitors TMCJ1A475MTRF
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site
Tantalum Capacitors - TMCJ1A475MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCJ1A475MTRF
Tantalum Capacitors TMCJ1A475MTRF
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcj Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay - 56Y0090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcj Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay
56Y0090
Surface Mount Tantalum Capacitor, Tmcj Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay 56Y0090
Surface Mount Tantalum Capacitor, TMCJ Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCJ Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2361-1-ND 718-2361-6-ND 59-TMCJ1A475MTRF 968200-TMCJ1A475MTRF TMCJ1A475MTRF TMCJ1A475MTRF TMCJ1A475MTRF 56Y0090
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcj Series, 4.7 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS685K035P1C-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details